CRC - KE12241

Recursive Streamflow Forecasting : A State Space Approach

active, Most Current
Organization: CRC
Publication Date: 25 June 2010
Status: active
Page Count: 202
scope:

This textbook is a practical guide to real-time streamflow forecasting that provides a rigorous description of a coupled stochastic and physically based flow routing method and its practical applications. This method is used in current times of record-breaking floods to forecast flood levels by various hydrological forecasting services. By knowing in advance when, where, and at what level a river will crest, appropriate protection works can be organized, reducing casualties and property damage. Through its real-life case examples and problem listings, the book teaches hydrology and civil engineering students and water-resources practitioners the physical forecasting model and allows them to apply it directly in real-life problems of streamflow simulation and forecasting. Designed as a textbook for courses on hydroinformatics and water management, it includes exercises and a CD-ROM with MATLAB® codes for the simulation of streamflows and the creation of real-time hydrological forecasts.

 

Document History

KE12241
June 25, 2010
Recursive Streamflow Forecasting : A State Space Approach
This textbook is a practical guide to real-time streamflow forecasting that provides a rigorous description of a coupled stochastic and physically based flow routing method and its practical...
Advertisement