CRC - NE10724

Nanophotonics : Devices, Circuits, and Systems

active, Most Current
Organization: CRC
Publication Date: 7 May 2013
Status: active
Page Count: 174
scope:

This book investigates the behavior of light (light pulse) within the micro- and nano-scale device (ring resonator), which can be integrated to form the device, circuits, and systems that can be used for atom/molecule trapping and transportation, optical transistor, fast calculation devices (optical gate), nanoscale communication and networks, and energy storage, etc. The large demand of small-scale device, especially, with light signal processing is needed. This book discusses device (nano device) design and simulation, which can be useful for practice in the near future.

Document History

NE10724
May 7, 2013
Nanophotonics : Devices, Circuits, and Systems
This book investigates the behavior of light (light pulse) within the micro- and nano-scale device (ring resonator), which can be integrated to form the device, circuits, and systems that can be used...
Advertisement