DSF/PREN 62271-209

Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 52 kV and above - Fluidfilled and extruded insulation cables - Fluid-filled and dry type cable terminations

pending
Organization: DS
Publication Date: 7 June 2007
Status: pending
Page Count: 19
ICS Code (Substations. Surge arresters): 29.240.10

Document History

December 7, 2007
High-voltage switchgear and controlgear – Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV – Fluid-filled and extruded insulation cables – Fluid-filled and dry-type cable-terminations
This standard covers the connection assembly of fluid-filled and extruded cables to gasinsulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable-terminations...
DSF/PREN 62271-209
June 7, 2007
Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 52 kV and above - Fluidfilled and extruded insulation cables - Fluid-filled and dry type cable terminations
A description is not available for this item.
Advertisement