CRC - KE38347

Soft Computing Applications in Sensor Networks

active, Most Current
Organization: CRC
Publication Date: 16 October 2016
Status: active
Page Count: 315
scope:

This book uses tutorials and new material to describe the basic concepts of soft-computing which potentially can be used in real-life sensor network applications. It is organized in a manner that exemplifies the use of an assortment of soft-computing applications for solving different problems in sensor networking. Written by worldwide experts, the chapters provide a balanced mixture of different problems concerning channel access, routing, coverage, localization, lifetime maximization and target tracking using emerging soft-computing applications.

Document History

KE38347
October 16, 2016
Soft Computing Applications in Sensor Networks
This book uses tutorials and new material to describe the basic concepts of soft-computing which potentially can be used in real-life sensor network applications. It is organized in a manner that...
Advertisement