FMVSS - 49 CFR 571 216
Standard No. 216; Roof crush resistance; Applicable unless a vehicle is certified to § 571.216a
| Organization: | FMVSS |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This standard establishes strength requirements for the passenger compartment roof.
Purpose. The purpose of this standard is to reduce deaths and injuries due to the crushing of the roof into the occupant compartment in rollover crashes.
Application. (a) This standard applies to passenger cars, and to multipurpose passenger vehicles, trucks and buses with a GVWR of 2,722 kilograms (6,000 pounds) or less. However, it does not apply to-
(a) School buses;
(b) Vehicles that conform to the rollover test requirements (S5.3) of Standard No. 208 (§ 571.208) by means that require no action by vehicle occupants;
(c) Convertibles, except for optional compliance with the standard as an alternative to the rollover test requirements in S5.3 of Standard No. 208; or
(d) Vehicles certified to comply with § 571.216a.
Document History