DIN EN 2589
Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm ≤ a ≤ 3 mm - Dimensions; German and English version EN 2589:2017
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.
Document History
DIN EN 2589
June 1, 2017
Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm ≤ a ≤ 3 mm - Dimensions; German and English version EN 2589:2017
This European Standard specifies the dimensions and tolerances of sheets and strips, cold rolled, in steel, thickness 0,1 mm ≤ a ≤ 3 mm, for aerospace applications.
November 1, 2016
Aerospace series - Steel - Sheet and strip, cold rolled - Thickness 0,1 mm ≤ a ≤ 3 mm - Dimensions; German and English version FprEN 2589:2016
A description is not available for this item.
January 1, 1995
Aerospace series - Steel - Sheet and strip, cold rolled; thickness 0,1 mm ≤ a ≤ 3 mm; dimensions
A description is not available for this item.