DIN EN 2033

Aerospace series - Strips, cold rolled in steel - Thickness 0,1 mm ≤ a ≤ 2,5 mm - Dimensions; German and English version EN 2033:2017

active, Most Current
Organization: DIN
Publication Date: 1 June 2017
Status: active
Page Count: 17
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the dimensions and tolerances of:

                                   Strips, cold rolled

                                           in steel

                            Thickness 0,1 mm ≤ a ≤ 2,5 mm

for aerospace applications.

Document History

DIN EN 2033
June 1, 2017
Aerospace series - Strips, cold rolled in steel - Thickness 0,1 mm ≤ a ≤ 2,5 mm - Dimensions; German and English version EN 2033:2017
This European Standard specifies the dimensions and tolerances of:                                    Strips, cold rolled                                            in steel...
November 1, 2016
Aerospace series - Strips, cold rolled in steel - Thickness 0,1 mm ≤ a ≤ 2,5 mm - Dimensions; German and English version FprEN 2033:2016
A description is not available for this item.
October 1, 1998
Aerospace series - Strips, cold rolled, in steel - Thickness 0,1 mm ≤ a ≤ 2,5 mm; dimensions
A description is not available for this item.
Advertisement