DIN EN ISO 13262
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam (ISO 13262:2010); German and English version prEN ISO 13262:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
Document History
January 1, 2018
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam (ISO 13262:2010); German version EN ISO 13262:2017
Diese Internationale Norm legt ein Verfahren zur Bestimmung der Zugfestigkeit von Verbindungsnähten bei einem Spiralrohr aus Thermoplasten fest. Dieses Verfahren ist auf alle derartigen Rohre aus...
DIN EN ISO 13262
April 1, 2017
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam (ISO 13262:2010); German and English version prEN ISO 13262:2017
A description is not available for this item.