CENELEC - PREN 50441-5

Cables for indoor residential telecommunication installations - Part 5: Cables up to 2 200 Mhz for one pair and remaining pairs up to 1 000 Mhz

pending, Most Current
Organization: CENELEC
Publication Date: 1 April 2017
Status: pending
Page Count: 17
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This European Standard covers cables for installation in indoor Residential Cabling Systems. The cables are specified up to 2 200 MHz for only 1 pair and the remaining pairs to 1 000 MHz. Their design is based on the requirements of EN 50290-2-1. They are specifically designed for cabling in residential environments supporting ICT and BCT applications (Telephone, Computer and TV services). This specification defines the constructional details as well as the specific performances of the cables.

Unless otherwise specified, all cables covered by this standard may be subjected to voltages not more than 300 V a.c. or 450 V d.c. and will meet the essential requirements of the low voltage directive. Due to current limitation related to the conductor cross sectional area, they are not intended for direct connection to mains electricity supply. The maximum current rating per conductor is less than or equal to 3 A/mm2 unless otherwise specified in the relevant detail specification.

Document History

PREN 50441-5
April 1, 2017
Cables for indoor residential telecommunication installations - Part 5: Cables up to 2 200 Mhz for one pair and remaining pairs up to 1 000 Mhz
This European Standard covers cables for installation in indoor Residential Cabling Systems. The cables are specified up to 2 200 MHz for only 1 pair and the remaining pairs to 1 000 MHz. Their...

References

Advertisement