CEN - EN 10222-4

Steel forgings for pressure purposes - Part 4: Weldable fine grain steels with high proof strength

inactive
Organization: CEN
Publication Date: 1 April 2017
Status: inactive
Page Count: 18
ICS Code (Iron and steel forgings): 77.140.85
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This European Standard specifies the technical delivery conditions for forgings for pressure purposes, made of weldable fine grain steels with high proof strength.

NOTE Once this standard is published in the EU Official Journal (OJEU) under Directive 2014/68/EU, presumption of conformity to the Essential Safety Requirements (ESRs) of Directive 2014/68/EU is limited to technical data of materials in this standard and does not presume adequacy of the material to a specific item of equipment. Consequently, the assessment of the technical data stated in this material standard against the design requirements of this specific item of equipment to verify that the ESRs of Directive 2014/68/EU are satisfied, needs to be done. The series EN 10222-1 to EN 10222-5 is structured so that the data related to different materials is in the part allocated for that material. The presumption of conformity to the Essential Safety Requirements of Directive 2014/68/EU depends on both the text in part 1 and the data in part 2, 3, 4 or 5.

General information on technical delivery conditions is given in EN 10021.

Document History

April 1, 2017
Steel forgings for pressure purposes - Part 4: Weldable fine grain steels with high proof strength
This European Standard specifies the technical delivery conditions for forgings for pressure purposes, made of weldable fine grain steels with high proof strength. NOTE Once this standard is...
EN 10222-4
April 1, 2017
Steel forgings for pressure purposes - Part 4: Weldable fine grain steels with high proof strength
This European Standard specifies the technical delivery conditions for forgings for pressure purposes, made of weldable fine grain steels with high proof strength. NOTE Once this standard is...
November 1, 1998
Steel Forgings for Pressure Purposes - Part 4: Weldable Fine-Grain Steels with High Proof Strength
This part of this European Standard specifies the technical delivery conditions of the types of forgings for pressure purposes, made of weldable fine-grain steels with high proof strength. General...

References

Advertisement