VDI/VDE 2651 BLATT 2
Plant asset management (PAM) in process industry - Specifications and methods
| Organization: | VDI |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 103 |
| ICS Code (Production in the chemical industry): | 71.020 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This standard addresses the users and providers of PAM in the process industry. In particular, it introduces PAM specification sheet and a PAM method sheet, describing their use and the benefits to users and providers. In the preparation of this series of standards a series of examples has been included with a view to giving a better understanding of the two standards. The scope of application of the PAM specification and method sheets covers the full life cycle of a plant and supports the structured dialogue between users and providers on the basis of a standardized exchange of information. Here the following aspects of PAM are covered:
• selection and procurement process
• condition and fault diagnosis
• operational documentation
• replacement procurement
• further optimizations
The use of the PAM specification sheet in an electronic exchange format is possible via integration into eCl@ss®. Instructions on using the feature bar in accordance with NAMUR recommendation NE 100 and on the motivation for use are a constituent part of the present standard (see Section 9).
Note: The examples documented in the standard are included as files in Microsoft Excel® format on the CD supplied and can be used as templates by users and providers alike.
Document History