DIN EN ISO 18830
Plastics - Determination of aerobic biodegradation of non-floating plastic materials in a seawater/sandy sediment interface - Method by measuring the oxygen demand in closed respirometer (ISO 18830:2016); German and English version prEN ISO 18830:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
February 1, 2018
Plastics - Determination of aerobic biodegradation of non-floating plastic materials in a seawater/sandy sediment interface - Method by measuring the oxygen demand in closed respirometer (ISO 18830:2016)
This International Standard specifies a test method to determine the degree and rate of aerobic biodegradation of plastic materials when settled on marine sandy sediment at the interface between...
DIN EN ISO 18830
July 1, 2017
Plastics - Determination of aerobic biodegradation of non-floating plastic materials in a seawater/sandy sediment interface - Method by measuring the oxygen demand in closed respirometer (ISO 18830:2016); German and English version prEN ISO 18830:2017
A description is not available for this item.