DIN EN 2713-012

Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver plated copper screened (spiral) and jacketed, UV laser printable - Product standard; German and English version EN 2713-012:2017

inactive
Organization: DIN
Publication Date: 1 June 2017
Status: inactive
Page Count: 21
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, single and multicore silver plated copper screened (spiral) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at operating temperatures between − 55 °C and 200 °C.

It shall also be possible to mark these cables by qualified compatible marking. These markings shall be in accordance with EN 3838.

Document History

October 1, 2022
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 200 °C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver-plated copper screened (spiral) and jacketed, UV laser printable - Product standard; German and English version EN 2713-012:2022
A description is not available for this item.
October 1, 2021
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 200 °C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver plated copper screened (spiral) and jacketed, UV laser printable - Product standard; German and English version prEN 2713-012:2021
A description is not available for this item.
DIN EN 2713-012
June 1, 2017
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55 °C and 200 °C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver plated copper screened (spiral) and jacketed, UV laser printable - Product standard; German and English version EN 2713-012:2017
This European Standard specifies the characteristics of UV laser printable, single and multicore silver plated copper screened (spiral) and jacketed electrical cables for use in the on-board...
February 1, 2017
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 200 °C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver plated copper screened (spiral) and jacketed, UV laser printable - Product standard; German and English version FprEN 2713-012:2016
A description is not available for this item.

References

Advertisement