DIN EN ISO 6149-4

Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO/FDIS 6149-4:2017); German and English version prEN ISO 6149-4:2017

inactive
Organization: DIN
Publication Date: 1 June 2017
Status: inactive
Page Count: 36
ICS Code (Piping and couplings): 23.100.40

Document History

December 1, 2017
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2017); German version EN ISO 6149-4:2017
Dieses Dokument legt die Maße für und die Leistungsanforderungen an Verschlussschrauben mit Außenoder Innen-Sechskant für die Verwendung in Einschraublöchern nach ISO 6149-1 fest. Einschraubzapfen...
DIN EN ISO 6149-4
June 1, 2017
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO/FDIS 6149-4:2017); German and English version prEN ISO 6149-4:2017
A description is not available for this item.
March 1, 2015
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2006); German version EN ISO 6149-4:2014
Dieser Teil der ISO 6149 legt die Maße für und die Leistungsanforderungen an Verschlussschrauben mit Außen- oder Innen-Sechskant für die Verwendung in Einschraublöchern nach ISO 6149-1 fest....
July 1, 2014
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2006); German version FprEN ISO 6149-4:2014
A description is not available for this item.
Advertisement