SNV - SN EN 15502-2-1+A1
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW
inactive
| Organization: | SNV |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 108 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
September 1, 2022
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
This document specifies the requirements and test methods, as well as the classification and marking of gas-fired central heating boilers that are fitted with atmospheric burners, fan assisted...
SN EN 15502-2-1+A1
April 1, 2017
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW
A description is not available for this item.
December 1, 2012
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW
This European Standard specifies, the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification...