SNV - SN EN 15502-2-1+A1
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW
inactive
| Organization: | SNV |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 118 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
September 1, 2022
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
A description is not available for this item.
SN EN 15502-2-1+A1
April 1, 2017
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW
A description is not available for this item.
December 1, 2012
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1000 kW
A description is not available for this item.