SNV - SN EN 302-8
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
inactive
| Organization: | SNV |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Adhesives): | 83.180 |
Document History
May 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
This document specifies a method of determining the ability of adhesive bonds to resist static load. It is applicable to adhesives used in load bearing timber structures.
It is applicable for the...
SN EN 302-8
May 1, 2017
Adhesives for load-bearing timber structures - Test methods - Part 8: Static load test of multiple bond line specimens in compression shear
A description is not available for this item.