CEN - EN ISO 5210
Industrial Valves - Multi-Turn Valve Actuator Attachments
| Organization: | CEN |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This document specifies the requirements for the attachment of multi-turn actuators to valves.
Throughout this document, "actuator" may be understood as "actuator and/or gearbox" providing a multi-turn and/or linear output.
It specifies:
- flange dimensions necessary for the attachment of actuators to industrial valves [see Figure 1 a)] or to intermediate supports [see Figure 1 b)];
- those driving component dimensions of actuators which are necessary to attach them to the driven components;
- reference values for torque and thrust for flanges having the dimensions specified in this document.
NOTE 1 In this document, the term "valve" may also be understood to include "valve with an intermediate support" [see Figure 1 b)].
NOTE 2 When a combination of a multi-turn actuator and separate multi-turn/linear gearbox is coupled to form an actuator, the multi-turn attachment to the gearbox is in accordance with this document [see Figures 1 c) and 1 d)]. A combination of a multi-turn actuator with integral multi-turn/linear gearbox supplied as an actuator is in accordance with Figures 1 a) and 1 b).
Document History