DSF/PREN IEC 62279 - 9/687/FIDS

Railway applications – Software for railway control and protection systems

inactive, Most Current
Organization: DS
Status: inactive
ICS Code (Railway engineering in general): 45.020
scope:

This European Standard specifies procedures and technical requirements for the development of programmable electronic systems for use in railway control and protection applications. It is aimed at use in any such area where there are not safety implications. These may range from the very critical, such as safety signalling to the non-critical, such as management information systems. These systems may be implemented using dedicated microprocessors, programmable logic controllers, multiprocessor distributed systems, larger scale central processor systems or other architectures. It is applicable exclusively to software and the interaction between software and the system of which it is part. Software safety integrity levels above zero are for use in systems in which the consequences of failure could include loss of life. Economic or environmental considerations, however, may also justify the use of higher software safety integrity levels.

Document History

DSF/PREN IEC 62279 - 9/687/FIDS
Railway applications – Software for railway control and protection systems
This European Standard specifies procedures and technical requirements for the development of programmable electronic systems for use in railway control and protection applications. It is aimed at...
Advertisement