AFNOR - NF EN 300220-3-2

Short range devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz - Part 3-2 : harmonised standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU - Wireless alarms operating in designated LDC/HR frequency bands 868,60 MHz to 868,70 MHz, 869,25 MHz to 869,40 MHz, 869,65 MHz to 869,70 MHz (V1.1.1)

active, Most Current
Organization: AFNOR
Publication Date: 10 June 2017
Status: active
ICS Code (Alarm and warning systems): 13.320
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

NF EN 300220-3-2
June 10, 2017
Short range devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz - Part 3-2 : harmonised standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU - Wireless alarms operating in designated LDC/HR frequency bands 868,60 MHz to 868,70 MHz, 869,25 MHz to 869,40 MHz, 869,65 MHz to 869,70 MHz (V1.1.1)
A description is not available for this item.
Advertisement