CEN - EN ISO 14343

Welding consumables - Wire electrodes, strip electrodes, wires and rods for arc welding of stainless and heat resisting steels - Classification

active, Most Current
Organization: CEN
Publication Date: 1 April 2017
Status: active
Page Count: 28
ICS Code (Welding consumables): 25.160.20
scope:

This document specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam welding of stainless and heat-resisting steels. The classification of the wire electrodes, strip electrodes, wires and rods is based upon their chemical composition.

This document is a combined specification providing for classification utilizing a system based upon nominal composition (system A), or utilizing a system based upon alloy type (system B).

a) Paragraphs which carry the label "classification according to nominal composition" and the suffix letter "A", or "ISO 14343-A", are applicable only to products classified according to system A;

b) Paragraphs which carry the label "classification according to alloy type" and the suffix letter "B", or "ISO 14343-B", are applicable only to products classified according to system B.

c) Paragraphs which carry neither label nor suffix letter are applicable to products that can be classified according to either system A or B or both.

Document History

EN ISO 14343
April 1, 2017
Welding consumables - Wire electrodes, strip electrodes, wires and rods for arc welding of stainless and heat resisting steels - Classification
This document specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding,...
November 1, 2009
Welding consumables - Wire electrodes, strip electrodes, wires and rods for arc welding of stainless and heat resisting steels - Classification
A description is not available for this item.
February 7, 2007
Welding consumables - Wire electrodes, strip electrodes, wires and rods for fusion welding of stainless and heat resisting steels - Classification
A description is not available for this item.

References

Advertisement