ETSI - EN 303 447
Short Range Devices (SRD); Inductive loop systems for robotic mowers in the frequency range 0 Hz to 148,5 kHz; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 June 2017 |
| Status: | inactive |
| Page Count: | 31 |
scope:
The present document specifies technical characteristics and methods of measurements for Robotic Mowers with Inductive loop systems (RMI) below 148,5 kHz.
These radio equipment types are capable of operating in all or part of the frequency bands given in table 1.
The present document does not cover other devices using the frequency range below 148,5 kHz, e.g. ETSI EN 303 348 [i.9] (Inductive loop for hearing impaired in 0 kHz to 20 kHz), ETSI EN 303 454 [i.10] (metal sensors).
The present document covers the essential requirements of article 3.2 of Directive 2014/53/EU [i.3] under the conditions identified in annex A.
Document History