DS/EN 4674-003
Aerospace series – Electrical cables, installation – Self-wrapping shielding (EMI) protective sleeve – Part 003: Open sleeve – Inside pressurized area – EMI protection 5 kA – Temperature range – 65 °C to 200 °C – Product standard
active, Most Current
| Organization: | DS |
| Publication Date: | 12 June 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulfide) monofilament. Temperature range: − 65 °C to 200 °C.
Document History
DS/EN 4674-003
June 12, 2017
Aerospace series – Electrical cables, installation – Self-wrapping shielding (EMI) protective sleeve – Part 003: Open sleeve – Inside pressurized area – EMI protection 5 kA – Temperature range – 65 °C to 200 °C – Product standard
This European Standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles,...
February 25, 2015
Aerospace series – Electrical cables, installation – Self-wrapping shielding (EMI) protective sleeve – Part 003: Open sleeve – Inside pressurized area – EMI protection 5 kA – Temperature range – 65 °C to 200 °C – Product standard
This European Standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles,...
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range - 65 °C to 200 °C - Product standard
A description is not available for this item.