DS/EN 3773-006

Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 mm blade terminal – Product standard

active, Most Current
Organization: DS
Publication Date: 15 June 2017
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between ‒ 55 °C and 125 °C and at an altitude of 15 000 m max. These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping. They will continue to function up to the short-circuit current.

Document History

DS/EN 3773-006
June 15, 2017
Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A – Part 006: 6,3 mm blade terminal – Product standard
This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a...
Advertisement