DSF/FPREN 593

Industrial valves – Metallic butterfly valves for general purposes

pending
Organization: DS
Status: pending
Page Count: 36
ICS Code (Gate valves): 23.060.30
scope:

This European Standard specifies minimum general requirements for butterfly valves having metallic bodies for use in wafer, lug, flange or butt welding piping systems and used for isolating, regulating or control applications. The PN and Class ranges are: - PN 2,5; PN 6; PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; - Class 150; Class 300; Class 600; Class 900. The DN range is: - DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 750; DN 800; DN 900; DN 1 000; DN 1 100; DN 1 200; DN 1 400; DN 1 500; DN 1 600; DN 1 800; DN 2 000; DN 2 200; DN 2 400; DN 2 600; DN 2 800; DN 3 000; DN 3 200; DN 3 400; DN 3 600; DN 3 800; DN 4 000. DN 750 is used only for Class 150 and Class 300. NOTE - Intermediate DNs are allowed upon agreement between manufacturer and customer. For valves subject to Pressure Equipment Directive, EN 16668 applies together with this European Standard. For industrial process control valves, EN 1349 and EN 60534 2 1 apply together with this European Standard. For water supply application, EN 1074 1 and EN 1074 2 apply together with this European Standard. The correspondence between DN and NPS is given for information in Annex D.

Document History

October 30, 2017
Industrial valves – Metallic butterfly valves for general purposes
This European Standard specifies minimum general requirements for butterfly valves having metallic bodies for use with all type of pipe end connections (e.g. wafer, lug, flange, butt welding) and...
August 3, 2011
Industrial valves - Metallic butterfly valves
This European Standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications....
July 10, 2009
Industrial valves - Metallic butterfly valves
This European Standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications....
May 26, 2004
Industrial valves - Metallic butterfly valves
This standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications.
May 28, 1998
Industrial valves - Metallic butterfly valves
This standard specifies requirements for butterfly valves having metallic bodies of designations PN 2,5 to PN 40 and Class 125 to Class 300 inclusive, in the size range DN 40 to DN 2000 for use in...
Industrial valves - Metallic butterfly valves
Amendment to modify Table 1 as stated in the French comments made during UAP document CEN/TC 69 N 1578).
Industrial valves - Metallic butterfly valves
This European Standard specifies requirements for butterfly valves having metallic bodies for use in flanged or butt welding piping systems and used for isolating, regulating or control applications....
DSF/FPREN 593
Industrial valves – Metallic butterfly valves for general purposes
This European Standard specifies minimum general requirements for butterfly valves having metallic bodies for use in wafer, lug, flange or butt welding piping systems and used for isolating,...
Advertisement