DS/EN 61300-2-55

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-55: Tests – Strength of mounted adaptor

active, Most Current
Organization: DS
Publication Date: 12 June 2017
Status: active
Page Count: 21
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

IEC 61300-2-55: 2017 describes the test procedure to measure the mounting strength of an optical adaptor or receptacle to a fixture.  Keywords: mounting strength of an optical adaptor

Document History

DS/EN 61300-2-55
June 12, 2017
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-55: Tests – Strength of mounted adaptor
IEC 61300-2-55: 2017 describes the test procedure to measure the mounting strength of an optical adaptor or receptacle to a fixture.  Keywords: mounting strength of an optical adaptor
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-55: Tests – Strength of mounted adaptor
This part of IEC 61300 describes the test procedure to ensure the mounting strength of an optical adaptor or receptacle to a fixture.
Advertisement