DS/EN 2714-013
Aerospace series – Cables, electrical, single and multicore for general purpose – Operating temperatures between -55 °C and 260 °C – Part 013: DR family, screened (spiral) and jacketed, UV laser printable – Product standard
| Organization: | DS |
| Publication Date: | 15 June 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of UV laser printable DR family, single and multicore screened (spiral) and jacketed electrical lightweight cables for use in the on-board electrical systems of aircraft, at operating temperatures between − 55 °C and 260 °C. Nevertheless, if needed, − 65 °C is also acceptable as shown by cold test. It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.
Document History