USDA - 7 CFR PART 1437
NONINSURED CROP DISASTER ASSISTANCE PROGRAM
| Organization: | USDA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 35 |
scope:
Applicability.
(a) The purpose of the Noninsured Crop Disaster Assistance Program (NAP) is to help manage and reduce production risks faced by producers of eligible commercial crops or other agricultural commodities during a coverage period. NAP reduces financial losses that occur when natural disasters (damaging weather or adverse natural occurrence that is an eligible cause of loss) cause a loss of expected production or actual value for value loss crops, or where producers are prevented from planting an eligible crop because of an eligible cause of loss in a coverage period.
(b) The provisions in this part are applicable to eligible producers and eligible crops for which catastrophic coverage under section 508(b) or additional coverage of sections 508(c) or 508(h) under the Federal Crop Insurance Act (7 U.S.C. 1508) (excluding pilot policies or plans of insurance) is not available.
(c) The regulations in this part are applicable to the 2015 and subsequent crop years.
Document History