CEN - EN 4811
Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 4 fastening holes - Inch series
| Organization: | CEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of gasket seal with fluorocarbon seal on aluminium plate, 4 holes, for pipe couplings for inch series aerospace applications.
Nominal pressure: up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see EN 4814).
Temperature range: −20 °C to 200 °C.
NOTE Assembly in accordance with TR 4815.
This part should not be reused after disassembling
Document History