CEN - EN ISO 19715
Dentistry - Filling instrument with contra angle
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This document specifies requirements and test methods for a filling instrument with contra angle, which is used for the restoration of teeth via the application of polymer-based restorative materials and cements. It also specifies requirements for the design, dimensions and marking.
Document History
EN ISO 19715
May 1, 2017
Dentistry - Filling instrument with contra angle
This document specifies requirements and test methods for a filling instrument with contra angle, which is used for the restoration of teeth via the application of polymer-based restorative materials...