CEN - EN 15316-4-5
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-5: District heating and cooling, Module M3-8-5, M4-8-5, M8-8-5, M11-8-5
| Organization: | CEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard defines the determination of energy indicators of district energy systems. District energy systems may be district heating, district cooling or other district energy carriers.
Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000‑1.
NOTE 1 In CEN ISO/TR 52000‑2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation.
NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a standard may cover a simplified and a detailed method respectively. See also Clause 2 and Tables A.1 and B.1.
Document History