CSA/AM - ANSI NGV 2

Compressed Natural Gas Vehicle Fuel Containers

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 January 2007
Status: inactive
Page Count: 76
scope:

General: This standard contains requirements for the material, design, manufacture and testing of serially produced, refillable Type NGV 2 containers intended only for the storage of compressed natural gas for vehicle operation. These containers are to be permanently attached to the vehicle. Type NGV 2 containers shall not be over 1000 liters (35.4 ft3) water capacity.

Where the word "shall" is used in this standard, it indicates a requirement.

Container Type: Type NGV 2 containers are designated as follows:

Type 1. Metal.

Type 2. Resin impregnated continuous filament with metal liner with a minimum burst pressure of 125 percent of service pressure. This container is hoop-wrapped.

Type 3. Resin impregnated continuous filament with metal liner. This container is full-wrapped.

Type 4. Resin impregnated continuous filament with a non-metallic liner.

Alternative Construction or Materials: All specifications as to construction or materials set forth herein may be satisfied by the construction or materials actually prescribed or such other construction or materials as will provide at least equivalent level of performance. Additional tests may be required to evaluate potential failure modes that pertain to the new construction or materials that are not specifically addressed in this standard.

Document History

January 1, 2023
Compressed natural gas vehicle fuel containers
General This Standard concerns high-pressure containers for the on-board storage of natural gas as a fuel for automotive vehicles. This Standard contains requirements for the material, design,...
January 1, 2019
Compressed natural gas vehicle fuel containers
A description is not available for this item.
January 1, 2016
Compressed natural gas vehicle fuel containers
A description is not available for this item.
June 1, 2012
Standard for Compressed natural gas vehicle fuel containers
General Standard Service Conditions The standard service conditions specified in this section are provided as a basis for the design, manufacture, inspection, testing, and approval of containers...
January 1, 2012
Standard for Compressed Natural Gas Vehicle Fuel Containers
Preface The standards set forth herein apply to the fourth edition of the Standard for Compressed Natural Gas Vehicle Fuel Containers, ANSI NGV 2-2007, addenda “a” ANSI NGV 2a-2012, and supersede...
March 1, 2008
Compressed Natural Gas Vehicle Fuel Containers
A description is not available for this item.
ANSI NGV 2
January 1, 2007
Compressed Natural Gas Vehicle Fuel Containers
General: This standard contains requirements for the material, design, manufacture and testing of serially produced, refillable Type NGV 2 containers intended only for the storage of compressed...
December 1, 2001
Basic Requirements for Compressed Natural Gas Vehicle (NGV) Fuel Containers
General This standard contains requirements for the material, design, manufacture and testing of serially produced, refillable Type NGV2 containers intended only for the storage of compressed...
January 1, 2000
Basic Requirements for Compressed Natural Gas Vehicle (NGV) Fuel Containers
General This standard contains requirements for the material, design, manufacture and testing of serially produced, refillable Type NGV2 containers intended only for the storage of compressed...
January 1, 1998
Basic Requirements for Compressed Natural Gas Vehicle (NGV) Fuel Containers
General This standard contains requirements for the material, design, manufacture and testing of serially produced, refillable Type NGV2 containers intended only for the storage of compressed...
January 1, 1992
Basic Requirements for Compressed Natural Gas Vehicle (NGV) Fuel Containers
PREFACE This publication represents a standard for safe operation, substantial and durable construction and performance testing of containers for the on-board storage of compressed natural gas for...

References

Advertisement