CEN - EN 1442
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Design and construction
| Organization: | CEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water capacity from 0,5 l up to and including 150 l.
This European Standard applies only to cylinders having a circular cross-section.
Cylinders designed and constructed to the requirements of this European Standard may be overmoulded; additional requirements for these cylinders are set out in Annex B.
Document History