CEN - EN 14033-1
Railway applications - Track - Railbound construction and maintenance machines - Part 1: Technical requirements for running
| Organization: | CEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 118 |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Equipment for railway/cableway construction and maintenance): | 45.120 |
scope:
This European Standard defines the specific technical railway requirements for running of machines and other vehicles used for construction, maintenance and inspection of track, structures, track formation and fixed electric traction equipment. Special national conditions applicable to specific member states are shown in Annex B.
This European Standard applies to all railbound machines and other vehicles - referred to as machines - running exclusively on the railway (utilizing adhesion between the rail and wheels) and used for construction, maintenance and inspection of track, structures, infrastructure and fixed electric traction equipment.
This European Standard applies to machines that are intended to operate signalling and control systems. Other machines are dealt with in other European Standards, see Annex I.
This European Standard is written for 1 435 mm nominal track gauge; special requirements can apply for running on infrastructures with narrow gauge or broad gauge lines, urban railways, railways utilizing other than adhesion between the rail and wheels and road-rail machines which are not included in this standard.
This European Standard covers the railway specific requirements for movements of the machine as a train and movements to reach work sites.
Document History