IEC 60664-5

Insulation coordination for equipment within low-voltage systems – Part 5: Comprehensive method for determining clearances and creepage distances equal to or less than 2 mm

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2007
Status: inactive
Page Count: 96
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 60664 specifies the dimensioning of clearances and creepage distances for spacings equal to or less than 2 mm for printed wiring board and equivalent constructions, where the clearance and the creepage distance are identical and are along the surface of solid insulation, such as the paths described in example 1, example 5 and example 11 of 4.2 of Part 1.

The dimensioning is more precise than that provided by Part 11.

NOTE 1 If the precision provided by this standard is not required, Part 1 may be applied instead.

This standard can only be used as an entirety. It is not permitted to select one or more clauses from this standard and to use them in place of the corresponding clauses of Part 1.

When this standard is applied to the dimensioning of clearances and creepage distances, all clauses shall be used in place of the corresponding clauses given in Part 1. For clearances and creepage distances larger than 2 mm and for solid insulation in general, Part 1 applies.

NOTE 2 The limitation to distances equal to or less than 2 mm applies to basic or supplementary insulation. The total distance of a reinforced or double insulation may be larger than 2 mm.

This standard is based on the following criteria for dimensioning:

- minimum clearances independent of the micro-environment (see Table 2);

- minimum creepage distances for pollution degrees 1, 2 and 3 to avoid failure due to tracking (see Table 4);

- minimum creepage distances to avoid flashover across the insulating surface (see Table 5).

NOTE 3 For minimum creepage distances to maintain adequate insulation resistance, see Table F.2.

NOTE 4 This standard is not applicable for micro-environmental conditions worse than pollution degree 3 or humidity level 3.

A test method is specified for allocating unclassified insulating material to the relevant water adsorption group.

1"Part 1" refers to IEC 60664-1.

Document History

IEC 60664-5
July 1, 2007
Insulation coordination for equipment within low-voltage systems – Part 5: Comprehensive method for determining clearances and creepage distances equal to or less than 2 mm
This part of IEC 60664 specifies the dimensioning of clearances and creepage distances for spacings equal to or less than 2 mm for printed wiring board and equivalent constructions, where the...
August 1, 2003
Insulation coordination for equipment within low-voltage systems Part 5: A comprehensive method for determining clearances and creepage distances equal to or less than 2 mm
This part of IEC 60664 specifies the dimensioning of clearances and creepage distances for spacings equal to or less than 2 mm for printed wiring board and equivalent constructions, where the...

References

Advertisement