DIN EN 3820
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version FprEN 3820:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
December 1, 2017
Luft- und Raumfahrt - Metrische Sechskantschrauben, kurzes Gewinde, aus Titanlegierung, anodisiert, MoS2 -geschmiert - Klasse: 1100 MPa (bei Raumtemperatur)/315 °C; Deutsche und Englische Fassung EN 3820:2017
Diese Norm legt die Eigenschaften von Sechskantschrauben mit kurzem Gewinde, aus Titanlegierung, anodisiert, MoS2-geschmiert, fest.
Klasse: 1 100 MPa1) / 315 °C2).
1) Mindestzugfestigkeit des...
DIN EN 3820
July 1, 2017
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version FprEN 3820:2017
A description is not available for this item.
September 1, 2007
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 3820:2006
A description is not available for this item.
April 1, 2000
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
November 1, 1995
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated; classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.