DIN EN ISO 23900-6
Pigments and extenders - Methods of dispersion and assessment of dispersability in plastics - Part 6: Determination by film test (ISO 23900-6:2015); German and English version prEN ISO 23900-6:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Pigments and extenders): | 87.060.10 |
Document History
November 1, 2018
Pigments and extenders - Methods of dispersion and assessment of dispersability in plastics - Part 6: Determination by film test (ISO 23900-6:2015)
This part of ISO 23900 specifies a method assessing the degree of dispersion of colorants1) and/or extenders in a thermoplastic polymer.
The method is suitable for testing colorants and/or extenders...
DIN EN ISO 23900-6
July 1, 2017
Pigments and extenders - Methods of dispersion and assessment of dispersability in plastics - Part 6: Determination by film test (ISO 23900-6:2015); German and English version prEN ISO 23900-6:2017
A description is not available for this item.