DIN EN 6075
Aerospace series - Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series; German and English version EN 6075:2017
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for use as static seals in hydraulic systems for aerospace application.
Application temperature range: −55 °C to 107 °C of continuous operation.
Document History
DIN EN 6075
July 1, 2017
Aerospace series - Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series; German and English version EN 6075:2017
This European Standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for use as static seals in...
March 1, 2017
Aerospace series - Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series; German and English version FprEN 6075:2016
This European Standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for use as static seals in...