DIN EN ISO 23900-4
Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 4: Determination of colouristic properties and ease of dispersion of white pigments in polyethylene by two-roll milling (ISO 23900-4:2015); German and English version prEN ISO 23900-4:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Pigments and extenders): | 87.060.10 |
Document History
November 1, 2018
Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 4: Determination of colouristic properties and ease of dispersion of white pigments in polyethylene by two-roll milling (ISO 23900-4:2015)
This part of ISO 23900 specifies a method of determining the colouristic properties of a test pigment in polyethylene (PE) relative to a standard, and the ease of dispersion DHPE of pigments from the...
DIN EN ISO 23900-4
July 1, 2017
Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 4: Determination of colouristic properties and ease of dispersion of white pigments in polyethylene by two-roll milling (ISO 23900-4:2015); German and English version prEN ISO 23900-4:2017
A description is not available for this item.