CEN - EN 15008
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture.
This European Standard applies to one-piece containers of monobloc construction with an ogival, spherical or flat shoulder.
Document History
EN 15008
March 1, 2017
Aerosol containers - Aluminium containers - Dimensions of one-piece cans with 25,4 mm aperture
This European Standard specifies the dimensions and volumes for one-piece aluminium aerosol containers with a 25,4 mm aperture.
This European Standard applies to one-piece containers of monobloc...
October 1, 2006
Aerosol containers - Aluminium containers - Dimensions of onepiece cans with 25,4 mm aperture
A description is not available for this item.