CEN - EN 4801
Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in heat resisting steel - Inch series
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in heat resisting steel for inch series aerospace applications.
Nominal pressure: up to 21 000 kPa; depends on associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814).
NOTE Assembly in accordance with TR 4815.
Document History
EN 4801
May 1, 2017
Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in heat resisting steel - Inch series
This European Standard specifies the characteristics of swivel flanges, 3 holes, for flange couplings in heat resisting steel for inch series aerospace applications.
Nominal pressure: up to 21 000...