DSF/FPREN 13103-1

Railway applications – Wheelsets and bogies – Part 1: Design method for axles with external journals

inactive
Organization: DS
Status: inactive
Page Count: 50
ICS Code (Materials and components for railway engineering): 45.040
scope:

This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle journals; - specifies the maximum permissible stresses to be assumed in calculations for steel grade EA1N defined in EN 13261; - describes the method for determination of the maximum permissible stresses for other steel grades; - determines the diameters for the various sections of the axle and recommends the preferred shapes and transitions to ensure adequate service performance. This standard is applicable for: - axles defined in EN 13261 and - all gauges1. The powered axle design method of this standard applies to: - solid and hollow powered axles for railway rolling stock; - solid and hollow non-powered axles of motor bogies; - solid and hollow non-powered axles of locomotives2. The trailer axle design method of this standard applies to: - solid and hollow axles of railway rolling stock used for the transportation of passengers and freight that are not consider in the list above; This standard is applicable to axles fitted to rolling stock intended to run under normal European conditions. Before using this standard, if there is any doubt as to whether the railway operating conditions are normal, it is necessary to determine whether an additional design factor has to be applied to the maximum permissible stresses. The calculation of wheelsets for special applications (e.g. tamping/lining/levelling machines) may be made according to this standard only for the load cases of free-rolling and rolling in train formation. This standard does not apply to workload cases. They are calculated separately. For light rail and tramway applications, other standards or documents agreed between the customer and supplier may be applied. 1 If the gauge is not standard, certain formulae need to be adapted. 2 In France, the interpretation of the term "locomotive" includes locomotives, locomoteurs or locotracteurs.

Document History

January 11, 2023
Railway applications – Wheelsets and bogies – Part 1: Design method for axles with external journals
This European Standard: – defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; – gives the stress calculation method for axles with...
May 2, 2018
Railway applications – Wheelsets and bogies – Part 1: Design method for axles with external journals
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle...
DSF/FPREN 13103-1
Railway applications – Wheelsets and bogies – Part 1: Design method for axles with external journals
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle...
Railway applications – Wheelsets and bogies – Part 1: Design method for axles with external journals
This European Standard: – defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; – gives the stress calculation method for axles with...
Railway applications - Wheelsets and bogies - Trailer and Powered axles - Design method
This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle...
Advertisement