DS/EN 61169-11

Radio-frequency connectors – Part 11: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 9,5 mm with threaded coupling – Characteristic impedance 50 Ω (type 4,1-9,5)

active, Most Current
Organization: DS
Publication Date: 19 June 2017
Status: active
Page Count: 30
ICS Code (RF connectors): 33.120.30
scope:

IEC 61169-11:2017(E), which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with threaded coupling, typically for use in 50 Ohms cable networks (type 4,1-9,5). This document prescribes mating face dimensions for general purpose connectors – grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 4,1-9,5 RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. The 4,1-9,5 types RF coaxial connectors with nominal impedance 50 Ohms are threaded coupling units which are used with all kinds of RF cables and microstrips in microwave transmission systems. And the working frequency is up to 14 GHz.

Document History

DS/EN 61169-11
June 19, 2017
Radio-frequency connectors – Part 11: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 9,5 mm with threaded coupling – Characteristic impedance 50 Ω (type 4,1-9,5)
IEC 61169-11:2017(E), which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with threaded...
Sectional specification for RF coaxial connectors with inner diameter of outer conductor 9.5 mm with threaded coupling - characteristic impedance 50 ? (Type 4.1-9.5)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with threaded coupling,...
Advertisement