DS/EN ISO 16664

Gas analysis – Handling of calibration gases and gas mixtures – Guidelines (ISO 16664:2017)

active, Most Current
Organization: DS
Publication Date: 19 June 2017
Status: active
Page Count: 30
ICS Code (Chemical analysis): 71.040.40
scope:

ISO 16664:201 describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This document only applies to gases or gas mixtures that are within the "utilization period". It provides the following guidelines for the handling and use of calibration gas mixtures: - storage of calibration gas cylinders; - calibration gas withdrawal from cylinders; - transfer of calibration gas from cylinders to the point of calibration. It also outlines a method of assessing the stability of a gas mixture, taking into account the gas composition uncertainty given on the certificate and the user's measurement uncertainty.

Document History

DS/EN ISO 16664
June 19, 2017
Gas analysis – Handling of calibration gases and gas mixtures – Guidelines (ISO 16664:2017)
ISO 16664:201 describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This document only applies to gases or gas mixtures that...
October 22, 2008
Gas analysis – Handling of calibration gases and gas mixtures – Guidelines
This International Standard describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This International Standard only applies to...
Gas analysis - Handling of calibration gases and gas mixtures - Guidelines (ISO 16664:2004)
This International Standard describes factors that may influence the composition of pure gases and homogeneous gas mixtures used for calibration purposes. This International Standard only applies to...
Advertisement