CENELEC - EN 60934

Circuit-Breakers for Equipment (CBE)

inactive
Organization: CENELEC
Publication Date: 1 January 2001
Status: inactive
Page Count: 122
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Switches): 29.120.40
scope:

This International Standard is applicable to mechanical switching devices designed as "circuit-breakers for equipment" (CBE) intended to provide protection to circuits within electrical equipment.

NOTE 1 The term "equipment" includes appliances.

NOTE 2 The protected components are usually motors, transformers, internal wiring, etc.

CBEs may have a rated short-circuit capacity higher than that required for overload conditions and may, in addition, have a conditional short-circuit current rating in association with a specified short-circuit protective device (SCPD).

This standard is also applicable to switching devices for protection of electrical equipment in case of undervoltage and/or overvoltage.

It is applicable for a.c. not exceeding 440 V and/or d.c. not exceeding 250 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 3 000 A.

This standard covers CBEs which are intended for

- automatic interruption and non-automatic or automatic resetting;

- automatic interruption and non-automatic or automatic resetting and manual switching operation.

It also covers CBE-switches, in which the means for automatic interruption are inhibited or not present by construction (see 3.1.3).

NOTE 3 This standard may be used as a guiding document for voltages up to 630 V a.c.

Note deleted

This standard also covers CBEs in which the means for automatic interruption are inhibited or not present by construction (see 3.1.3).

It also contains the details relative to test requirements and methods of testing necessary to ensure reproducibility of test results.

CBEs of M-type (see 4.4.2) and S-type (see 4.4.3) method of operation having performance category PC2 (see 5.2.5.2) and complying with the additional requirements of Annex L are suitable for isolation.

Document History

September 1, 2019
Circuit breakers for equipment (CBE)
This document is applicable to mechanical switching devices designed as "circuit-breakers for equipment" (CBE) for household and similar applications. CBEs according to this document are intended to...
EN 60934
January 1, 2001
Circuit-Breakers for Equipment (CBE)
This International Standard is applicable to mechanical switching devices designed as "circuit-breakers for equipment" (CBE) intended to provide protection to circuits within electrical equipment....
January 1, 2001
Circuit-Breakers for Equipment (CBE)
A description is not available for this item.
January 1, 2001
Circuit-breakers for equipment (CBE)
This International Standard is applicable to mechanical switching devices designed as "circuitbreakers for equipment" (CBE) for household and similar applications. CBEs according to this standard are...
January 1, 1994
Circuit-Breakers for Equipment (CBE)
A description is not available for this item.
January 1, 1994
Circuit-Breakers for Equipment (CBE)
A description is not available for this item.
January 1, 1992
AMD 1 Circuit-Breakers for Equipment (CBE)
A description is not available for this item.
January 1, 1990
Circuit-Breakers for Equipment (CBE)
A description is not available for this item.

References

Advertisement