DS/EN 4809

Aerospace series – Flange couplings – Gasket seal with fluorocarbon seal on aluminium plate with 3 fastening holes – Inch series

active, Most Current
Organization: DS
Publication Date: 19 June 2017
Status: active
Page Count: 9
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of gasket seal with fluorocarbon seal on aluminium plate, 3 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see EN 4814). Temperature range: -20 °C to 200 °C. NOTE - Assembly in accordance with TR 4815. This part should not be reused after disassembling.

Document History

DS/EN 4809
June 19, 2017
Aerospace series – Flange couplings – Gasket seal with fluorocarbon seal on aluminium plate with 3 fastening holes – Inch series
This standard specifies the characteristics of gasket seal with fluorocarbon seal on aluminium plate, 3 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: up to 21...
Advertisement