DS/EN 4806

Aerospace series – Flange couplings – Weld coupling, straight, in nickel alloy – Inch series

active, Most Current
Organization: DS
Publication Date: 19 June 2017
Status: active
Page Count: 8
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of straight welded coupling in nickel alloy for swivel flange couplings for inch series aerospace applications. Nominal pressure: The parts shall withstand nominal pressures given in Table 1. The nominal pressure of the assembly depends on associated seal, tube material characteristics, tube diameter and tube wall thickness (see EN 4814). NOTE - Assembly in accordance with TR 4815.

Document History

DS/EN 4806
June 19, 2017
Aerospace series – Flange couplings – Weld coupling, straight, in nickel alloy – Inch series
This standard specifies the characteristics of straight welded coupling in nickel alloy for swivel flange couplings for inch series aerospace applications. Nominal pressure: The parts shall withstand...
Advertisement