DS/EN ISO 20568-1

Plastics – Fluoropolymer dispersions and moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO 20568-1:2017)

active, Most Current
Organization: DS
Publication Date: 16 June 2017
Status: active
Page Count: 28
ICS Code (Thermoplastic materials): 83.080.20
scope:

ISO 20568-1:2017 establishes a system of designation for fluoropolymer materials, which may be used as the basis for specifications. The various types of fluoropolymer are differentiated from each other by a classification system based on appropriate levels of the designatory properties and on information about the intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials.

Document History

DS/EN ISO 20568-1
June 16, 2017
Plastics – Fluoropolymer dispersions and moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO 20568-1:2017)
ISO 20568-1:2017 establishes a system of designation for fluoropolymer materials, which may be used as the basis for specifications. The various types of fluoropolymer are differentiated from each...
Plastics – Fluoropolymer dispersions and moulding and extrusion materials – Part 1: Designation system and basis for specifications (ISO/FDIS 20568-1:2017)
1.1 This part of ISO 20568 establishes a system of designation for fluoropolymer materials, which may be used as the basis for specifications. 1.2 The various types of fluoropolymer are...

References

Advertisement