DS/EN 4804

Aerospace series – Flange couplings – Swivel flange with 4 fastening holes, in nickel alloy – Inch series

active, Most Current
Organization: DS
Publication Date: 19 June 2017
Status: active
Page Count: 8
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814). NOTE - Assembly in accordance with TR 4815.

Document History

DS/EN 4804
June 19, 2017
Aerospace series – Flange couplings – Swivel flange with 4 fastening holes, in nickel alloy – Inch series
This standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in nickel alloy for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the...
Advertisement