DSF/FPREN 62688

Concentrator photovoltaic (CPV) modules and assemblies – Safety qualification

pending, Most Current
Organization: DS
Status: pending
Page Count: 79
scope:

This international standard describes the fundamental construction and testing requirements for Concentrator Photovoltaic (CPV) modules and assemblies in order to provide safe electrical and mechanical operation during their expected lifetime. Specific topics are provided to assess the prevention of electrical shock, fire hazards, and personal injury due to mechanical and environmental stresses. This standard attempts to define the basic requirements for various application classes of concentrator photovoltaic modules and assemblies, but it cannot be considered to encompass all national and regional codes. This standard is designed so that its test sequence can coordinate with those of IEC 62108, so that a single set of samples may be used to perform both the safety and performance evaluation of a CPV module and assembly. NOTE: CPV modules that are constructed in the flat plate module format and operate at 3X and less geometric concentration ratio should be considered for evaluation to IEC 61730 Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction, and Part 2: Requirements for testing.

Document History

DSF/FPREN 62688
Concentrator photovoltaic (CPV) modules and assemblies – Safety qualification
This international standard describes the fundamental construction and testing requirements for Concentrator Photovoltaic (CPV) modules and assemblies in order to provide safe electrical and...
Advertisement